EN
  • EN
  • DE
  • IT

AH49FZ3-G1

Part No AH49FZ3-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 45 Weeks
Features Hall Effect Sensor Single Axis TO-92S
Manufacturer Diodes Incorporated
Package Bulk
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92S
Family Name AH49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860792-AH49FZ3-G1
Ultra Librarian 3D Model Ultra Librarian AH49FZ3-G1 CAD Model

Description

The AH49FZ3-G1 from Diodes Incorporated is a high-precision, programmable linear Hall effect sensor designed for a wide range of applications. This sensor is particularly suitable for the automotive industry, industrial control systems, and consumer electronics due to its robustness and versatility.

With its advanced chopper-stabilized architecture and temperature compensation, the AH49FZ3-G1 ensures consistent and accurate magnetic field detection across a broad temperature range. This makes it an ideal choice for precision sensing in environments where temperature fluctuations are common.

Key Features:

  • High Sensitivity: The sensor is capable of detecting small changes in magnetic flux density, allowing for precise position and speed sensing.
  • Programmable Output: Users can tailor the output voltage to fit specific application requirements, providing flexibility and ease of integration.
  • Wide Voltage Range: Operating from 3.3V to 24V, the AH49FZ3-G1 accommodates a variety of supply voltages, enhancing its compatibility with different systems.
  • Low Noise Output: The device's design minimizes output noise, contributing to reliable and clear signal processing.
  • Robust Design: The sensor is designed to withstand harsh environmental conditions, ensuring long-term reliability and performance.

Applications:

  • Automotive position sensing
  • Motor control
  • Robotics
  • Consumer electronics
  • Industrial automation

The AH49FZ3-G1 also comes in a small, lead-free (RoHS compliant) package, making it easy to mount on a variety of PCBs while adhering to environmental regulations. Its small footprint and low power consumption make it an efficient solution for battery-operated devices.

Diodes Incorporated's commitment to quality ensures that the AH49FZ3-G1 sensor meets the highest standards, providing reliable performance for critical and demanding applications. Whether for automotive safety features, industrial automation tasks, or innovative consumer products, the AH49FZ3-G1 offers the precision and durability needed for sophisticated sensing solutions.

You May Also Be Interested in

Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / MICROPOWER LINEAR HALL EFFECT SENSOR
Lowest to $0.8967
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.4884
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.6089
Diodes Incorporated
SENSOR HALL EFFECT ANALOG TO92S / LINEAR HALL EFFECT IC
Lowest to $0.5607
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / DRV5053 Analog-Bipolar Hall Effect Sensor
Lowest to $0.6882
Diodes Incorporated
SENSOR LINEAR ANALOG SM8 / Dimensional Magnetoresistive Sensor 3 Axis 6KA/m Magnetic Field Automotive 8-Pin SM8 T/R
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.6364

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3717 $65.0475
425+ $0.3052 $129.7100
660+ $0.2957 $195.1620
905+ $0.2860 $258.8300
1,170+ $0.2765 $323.5050
1,570+ $0.2479 $389.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess