EN
  • EN
  • DE

AP2113MTR-G1

Part No AP2113MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO ADJ 0.6A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications LDO, DC Fan
Voltage - Input 2.5 V to 5.5 V
Number of Outputs 1
Output Voltage 1.6 V to 5.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 051744-AP2113MTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2113MTR-G1 CAD Model

Description

Overview of Product AP2113MTR-G1

The AP2113MTR-G1 is a high-performance linear voltage regulator manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is designed to provide local on-card regulation, eliminating the distribution problems associated with single-point regulation.

Key Features

  • Output Voltage: The AP2113MTR-G1 provides a fixed output voltage option, ensuring a stable and precise voltage supply for sensitive electronics.
  • High Output Accuracy: It boasts an impressive output accuracy of ±1%, which is crucial for applications requiring consistent power delivery.
  • Current Capability: This regulator can deliver up to 600mA of output current, making it suitable for a range of medium-power applications.
  • Low Dropout: The device features a low dropout voltage, which enhances its efficiency and allows operation over a wider range of input voltages.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that safeguards the device and the system from excessive temperature and potential damage.
  • Current Limit Protection: The built-in current limit protection prevents overcurrent conditions, which could otherwise harm the electronic components.

Applications

The versatile nature of the AP2113MTR-G1 makes it ideal for a variety of applications, including:

  • Battery-powered devices
  • Portable and mobile equipment
  • Power management for consumer electronics
  • Linear power supplies

Packaging and Quality Assurance

The AP2113MTR-G1 is available in a compact SOT-23 package, which is suitable for automated assembly processes and space-constrained applications. Diodes Incorporated is committed to the highest standards of quality, and this product complies with international quality standards, ensuring reliability and performance.

In conclusion, the AP2113MTR-G1 from Diodes Incorporated represents a reliable and efficient choice for designers and engineers looking to incorporate a stable voltage regulator into their electronic designs. Its combination of features, protection mechanisms, and compact form factor make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,890 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess