Product Overview: AP2118H-3.3TRG1 by Diodes Incorporated
The AP2118H-3.3TRG1 is a highly reliable, low dropout linear voltage regulator designed and manufactured by Diodes Incorporated. This efficient power management IC is engineered to deliver a fixed output of 3.3 volts, making it an ideal component for a wide range of electronic devices that require a stable power supply.
With an impressive dropout voltage of just 250mV at 600mA load, the AP2118H-3.3TRG1 ensures efficient operation even in applications where the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-operated devices, where maximizing the usage of available power is crucial.
The device is capable of delivering an output current of up to 600mA, which is suitable for medium power needs. Its high accuracy output voltage is maintained within ±1.5%, contributing to the reliable performance of the end application. Additionally, the AP2118H-3.3TRG1 offers excellent load and line regulation, further stabilizing the output voltage against variations in the input voltage and connected load.
Safety features are an integral part of the AP2118H-3.3TRG1 design. It includes over-current protection and over-temperature protection to safeguard the device and the application from potential damage due to excessive currents or high temperatures. Furthermore, the regulator has a low quiescent current, which enhances its power efficiency and makes it suitable for low-power applications and portable devices.
The AP2118H-3.3TRG1 comes in a compact SOT-23 package, which is highly favored for space-constrained applications. Its small footprint allows for integration into a variety of electronic systems without significantly impacting the overall size of the product.
As a product from Diodes Incorporated, a leading manufacturer in the semiconductor market, the AP2118H-3.3TRG1 is built with the highest quality standards. It is ideal for designers looking for a dependable voltage regulator for consumer electronics, mobile phones, PDAs, portable media players, and other digital devices that require a stable and efficient power supply.
In summary, the AP2118H-3.3TRG1 is a versatile, high-performance LDO voltage regulator that combines low dropout performance, robust protection features, and a compact form factor to meet the demanding requirements of modern electronic applications.