The AP2125KS-3.0TRE1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This regulator is specifically engineered to deliver a stable and precise 3.0V output voltage, making it an ideal solution for powering sensitive electronic devices that require consistent operation.
Key Features
- Output Voltage: Precisely regulated 3.0V output, suitable for a wide range of applications.
- High Accuracy: Maintains output voltage with high accuracy, ensuring device reliability.
- Low Dropout: Operates with a very low dropout voltage, enhancing efficiency and allowing operation over a wider range of input voltages.
- Current Capacity: Capable of delivering up to 150mA of continuous output current, sufficient for a variety of low-power applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, thereby ensuring long-term stability and safety.
- Overcurrent Protection: Built-in current limit function prevents damage to the regulator and the load in the event of a fault condition.
- Package: Available in a space-saving SOT-25 package, which is ideal for compact circuit designs.
Applications
The AP2125KS-3.0TRE1 is versatile and can be used in a variety of applications, including but not limited to:
- Mobile phones and personal digital assistants (PDAs)
- Portable media players and audio devices
- Wireless communication systems
- Battery-powered devices
- Microcontroller power supplies
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products that meet rigorous industry standards. The AP2125KS-3.0TRE1 is produced with the highest level of precision, ensuring that it performs reliably under various conditions and throughout its lifespan. Customers can trust in the robustness and performance of this linear regulator for their critical applications.
Ordering Information
To order or inquire about the AP2125KS-3.0TRE1, customers can contact Diodes Incorporated or authorized distributors. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.