EN
  • EN
  • DE

AP431YG-13R

Part No AP431YG-13R
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 200 mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Current - Cathode 500 µA
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number AP431
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 744379-AP431YG-13R
Ultra Librarian 3D Model Ultra Librarian AP431YG-13R CAD Model

Description

Diodes Incorporated AP431YG-13R Voltage Reference IC

The AP431YG-13R from Diodes Incorporated is a precision voltage reference IC that provides a stable reference voltage for precision circuit applications. This three-terminal adjustable shunt regulator is a versatile component that is ideal for use in power supplies, battery chargers, and voltage monitoring systems where accurate voltage control is crucial.

Constructed with advanced silicon technology, the AP431YG-13R offers excellent temperature stability and low dynamic output impedance, ensuring consistent performance across a wide range of operating conditions. Its output voltage can be set to any value between V<sub>REF (approximately 2.5V) and 36V with two external resistors. This flexibility makes the AP431YG-13R suitable for a variety of applications that require precise voltage regulation.

Key features of the AP431YG-13R include:

  • Adjustable Output Voltage: The device provides an adjustable output voltage from 2.5V to 36V, which can be set using external resistors.
  • Low Voltage Operation: With a minimum cathode current requirement of just 0.4mA, the AP431YG-13R is optimized for low voltage operations.
  • High Accuracy: It offers a typical output voltage accuracy of ±2%, ensuring reliable and precise voltage reference for your circuits.
  • Thermal Stability: The temperature coefficient is typically 50ppm/°C, which means the output voltage remains stable over a wide temperature range.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms (typical) provides stable reverse breakdown voltage.

The AP431YG-13R is available in a compact SOT-23 package, which is suitable for high-density PCB layouts and is ideal for space-constrained applications. The package is also lead-free and RoHS compliant, ensuring that it meets contemporary environmental standards for electronic components.

Whether you are designing a new power supply or looking to improve the performance of an existing system, the AP431YG-13R from Diodes Incorporated provides the accuracy, stability, and flexibility needed to meet your voltage reference requirements.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess