Diodes Incorporated AP7341-18FS4-7 Low Dropout Regulator
The AP7341-18FS4-7 from Diodes Incorporated is a highly efficient, low dropout (LDO) linear voltage regulator that offers a fixed output voltage of 1.8V, which is ideal for a wide range of applications requiring a stable and precise low voltage source. This regulator is capable of delivering up to 150mA of continuous output current, making it suitable for powering small-scale integrated circuits and other low-power devices.
Key Features:
- Output Voltage: Fixed 1.8V output to provide a stable power supply.
- High Accuracy: Maintains a precise voltage regulation with an accuracy of ±1%, ensuring reliable performance for sensitive electronics.
- Low Dropout Voltage: Operates with a very low dropout, making it efficient for applications with a minimal difference between the input and output voltages.
- High Output Current: Capable of providing up to 150mA of output current, suitable for a variety of low-power devices.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Current Limit Protection: Built-in current limit functionality helps prevent damage to the regulator and the powered device in the event of a fault or overload condition.
- Package: Available in a space-saving SOT-25 package, which is ideal for compact circuit designs.
Applications:
The AP7341-18FS4-7 is versatile and can be used in a variety of electronic devices and systems, including but not limited to:
- Portable and battery-powered devices
- Microcontrollers and digital logic supplies
- Wireless communication systems
- Power management for IoT devices
Conclusion:
With its combination of high accuracy, low dropout voltage, and robust protection features, the AP7341-18FS4-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable and compact LDO voltage regulator. Its compatibility with a broad range of applications makes it a versatile component for any power management solution.