EN
  • EN
  • DE

APT27XZTR-G1

Part No APT27XZTR-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description IC TRANSISTOR HIGH VOLT TO92 / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Base Product Number APT27
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348948-APT27XZTR-G1
Ultra Librarian 3D Model Ultra Librarian APT27XZTR-G1 CAD Model

Description

The APT27XZTR-G1 from Diodes Incorporated is a high-performance, precision rectifier that has been meticulously designed to cater to a broad spectrum of applications. This component is part of Diodes Incorporated's extensive portfolio of rectifiers, which are known for their reliability, efficiency, and superior performance. The APT27XZTR-G1 is an ideal choice for engineers looking to enhance their power management systems in various electronic devices.

Key Features

  • Low Forward Voltage Drop: The APT27XZTR-G1 boasts a low forward voltage drop, which contributes to reduced power loss and improved efficiency in power conversion applications.
  • High Current Capability: Engineered for high current operations, this product can handle significant amounts of current, making it suitable for high-power applications.
  • Robust Thermal Performance: With an excellent thermal performance, the APT27XZTR-G1 ensures stability and reliability even under high temperature operating conditions.
  • Surface Mount Package: The device comes in a surface-mount package that allows for compact PCB designs and is compatible with standard SMT assembly processes.

Applications

The versatility of the APT27XZTR-G1 makes it an excellent choice for a wide range of applications, including:

  • Switching power supplies
  • AC/DC converters
  • Freewheeling diodes
  • Polarity protection applications
  • Automotive systems
  • Telecommunications equipment

Product Specifications

The APT27XZTR-G1 is characterized by its impressive specifications that ensure optimal performance:

  • Package Type: SMT
  • Operating Temperature Range: -55°C to +150°C
  • Maximum Forward Voltage
  • Maximum Reverse Leakage Current
  • RoHS compliant

In conclusion, the APT27XZTR-G1 from Diodes Incorporated stands out as a robust and efficient solution for engineers seeking high-quality rectifiers. Its combination of low forward voltage, high current capability, and exceptional thermal performance makes it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess