EN
  • EN
  • DE

AS431ANTR-G1/E1

Part No AS431ANTR-G1/E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 220388-AS431ANTR-G1/E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS431ANTR-G1/E1 CAD Model

Description

Product Overview: AS431ANTR-G1/E1 from Diodes Incorporated

The AS431ANTR-G1/E1 is a precision integrated circuit voltage reference from Diodes Incorporated, designed to offer a stable and reliable reference voltage for various applications. This component is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over the entire temperature range of operation. It is an essential building block for voltage regulation in power supplies, instrumentation, and control systems.

Key Features

  • Voltage Reference: The AS431ANTR-G1/E1 provides a precise voltage reference with an output voltage range typically adjustable from 2.5V to 36V, catering to a vast array of applications.
  • High Stability: This device is known for its high stability and has a typical temperature coefficient of only 50 ppm/°C, which ensures that the voltage reference remains consistent across a wide temperature range.
  • Low Dynamic Impedance: The dynamic output impedance is typically 0.2 ohms, a feature that contributes to better regulation and stability in fluctuating load conditions.
  • Package Options: The AS431ANTR-G1/E1 is available in multiple package options, including the small SOT-23, which makes it suitable for space-constrained applications.
  • Wide Operating Current Range: With an operating current range from 1 mA to 100 mA, this device can accommodate a broad spectrum of applications, from low-power to more demanding scenarios.

Applications

The versatile nature of the AS431ANTR-G1/E1 makes it suitable for a wide range of applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Instrumentation systems
  • Adjustable voltage or current regulators
  • Precision data systems

Quality and Reliability

Diodes Incorporated ensures that the AS431ANTR-G1/E1 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality assurance processes, making it a reliable choice for critical and high-performance applications.

With its combination of features and performance, the AS431ANTR-G1/E1 voltage reference from Diodes Incorporated stands out as a flexible and dependable solution for designers looking to incorporate a stable voltage reference into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,970+ $0.0252 $100.0440
6,125+ $0.0245 $150.0625
8,440+ $0.0237 $200.0280
10,920+ $0.0229 $250.0680
14,635+ $0.0205 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess