The AZ1085D-2.5E1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This regulator is tailored to deliver a continuous 2.5V output voltage with an impressive dropout voltage, ensuring energy-efficient operation even in the most demanding applications.
Key Features
- Output Voltage: Fixed at 2.5V, providing a stable and precise voltage for critical applications.
- High Current Capability: Capable of delivering up to 3A of continuous output current, making it suitable for high-power requirements.
- Low Dropout Voltage: Offers a low dropout performance, which enhances efficiency by minimizing the voltage difference between the input and output.
- Thermal Protection: Integrated with thermal shutdown feature that protects the device from overheating and potential damage.
- Current Limit Protection: Built-in current limit functionality ensures the device and downstream components are protected from excessive current conditions.
- Package: Available in a TO-252 package, which is known for its compact size and excellent thermal performance.
Applications
The AZ1085D-2.5E1 is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Power supplies for DSPs, microcontrollers, and other digital ICs
- Post-regulation for switching supplies
- Linear power supplies
- Battery-powered devices
- Consumer electronics
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AZ1085D-2.5E1 is no exception and is designed to ensure long-term performance in a variety of conditions. With its robust feature set and Diodes Incorporated's commitment to quality, this linear regulator is an excellent choice for designers looking for a reliable power management solution.