The AZ431AK-ATR from Diodes Incorporated is a precision programmable shunt regulator that offers excellent temperature stability and output current handling capability. This versatile component is widely used in various applications, including power supplies, battery chargers, and voltage monitoring systems.
Key Features:
- Programmable Output Voltage: The AZ431AK-ATR can be programmed to any voltage between 2.5V to 36V, making it highly versatile for different circuit requirements.
- Low Dynamic Output Impedance: With a typical output impedance of 0.2 ohms, the device ensures stable voltage regulation against load variations.
- High Precision: It features a typical temperature coefficient of only 50 ppm/°C, ensuring minimal deviation over a wide temperature range.
- Surface-Mount Package: The AZ431AK-ATR comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.
- Low Operation Current: This shunt regulator operates with low quiescent currents, making it suitable for low power and energy-efficient designs.
Applications:
- Switching power supplies
- Linear power supplies
- Adjustable power supplies
- Battery-operated circuits
- Window comparators
Performance and Quality:
The AZ431AK-ATR is designed for high reliability and consistent performance. It is manufactured by Diodes Incorporated, a trusted name in the industry known for its commitment to quality and innovation. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.
Technical Specifications:
Parameter
Value
Output Voltage Range
2.5V to 36V
Reference Voltage Tolerance
±0.5%
Temperature Coefficient
50 ppm/°C
Package Type
SOT-23
For those looking to integrate a reliable and flexible voltage reference into their designs, the AZ431AK-ATR shunt regulator by Diodes Incorporated stands as an excellent choice. Its precision, programmability, and small form factor make it an indispensable component for a wide array of electronic applications.