The B320A is a high-efficiency surface-mount Schottky Barrier Rectifier designed by Diodes Incorporated, catering to a wide array of electronic applications. This rectifier is well-suited for use in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its design is optimized to reduce power loss and increase efficiency, making it an ideal choice for compact, energy-sensitive systems.
Key Features
- Low Forward Voltage Drop: The B320A boasts a low forward voltage drop, which enhances power efficiency by minimizing the power dissipated as heat. This feature is particularly beneficial in applications where power conservation is critical.
- High Current Capability: With its ability to handle high current levels, this rectifier is suitable for various high-load applications, ensuring reliable performance even under strenuous conditions.
- High Surge Capability: The device is designed to withstand high surge events, providing robust protection for sensitive electronic components against voltage spikes and surges.
- Surface Mount Package: The B320A comes in a compact SMA (DO-214AC) package, making it ideal for surface-mount technology (SMT) and saving valuable board space.
- RoHS Compliant: In line with modern environmental standards, the B320A is RoHS compliant, which means it is free from hazardous substances like lead, making it suitable for use in environmentally sensitive applications.
Specifications
| Parameter |
Value |
| Maximum Repetitive Peak Reverse Voltage |
20V |
| Maximum RMS Voltage |
14V |
| Maximum DC Blocking Voltage |
20V |
| Average Forward Rectified Current |
3A |
| Operating Junction Temperature Range |
-55°C to +125°C |
The B320A is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of efficiency, high current capability, and robust surge protection makes it a versatile choice for designers and engineers looking to optimize their power management solutions.