Product Overview: B360B-13-01-F from Diodes Incorporated
The B360B-13-01-F is a high-quality Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to offer efficient and reliable performance for a variety of applications, particularly in situations where low forward voltage drop and high current capability are required. Thanks to its robust design, the B360B-13-01-F is an excellent choice for use in high-frequency rectification and free-wheeling applications in power supplies and other power switching applications.
Key Features
- High Current Capability: The B360B-13-01-F can handle a high average rectified forward current of 3A, making it suitable for high-current applications.
- Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
- High Surge Capability: The device is capable of withstanding high surge currents, which is essential for applications that may experience sudden surges in power.
- Power and Space Efficiency: The compact SMB (DO-214AA) package allows for efficient use of board space without compromising on power handling capabilities.
- Lead-Free and RoHS Compliant: This product meets environmental standards by being lead-free and RoHS compliant, making it suitable for use in green products.
Applications
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
The B360B-13-01-F is optimized for low voltage, high frequency inverters, and small battery chargers. Its performance is characterized by a maximum repetitive reverse voltage of 60V and an operating junction temperature range from -55°C to +150°C, which ensures stability and reliability across various temperature environments.
With its combination of features, the B360B-13-01-F from Diodes Incorporated stands out as a versatile and reliable component for designers and engineers looking to enhance the efficiency and longevity of their electronic products.