EN
  • EN
  • DE

BSS65TA

Part No BSS65TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Small Signal Bipolar Transistor, 0.1A I(C), 12V V(BR)CEO, 1-Element, PNP, Silicon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 12 V
Collector Emitter Voltage (VCEO) 12 V
Element Configuration Single
Emitter Base Voltage (VEBO) 4 V
Gain Bandwidth Product 400 MHz
Height 1 mm
hFE Min 30
Length 3.05 mm
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity PNP
RoHS Non-Compliant
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 977183-BSS65TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS65TA CAD Model

Description

Introducing the BSS65TA - A High-Performance P-Channel MOSFET from Diodes Incorporated

The BSS65TA is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to cater to a wide array of applications, offering a perfect blend of efficiency, reliability, and performance.

The BSS65TA features a compact SOT-23 package, making it an ideal choice for space-constrained applications. Despite its small footprint, this MOSFET does not compromise on power. With a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of -230mA, it is capable of handling moderate power levels, ensuring smooth operation in various electronic circuits.

One of the standout attributes of the BSS65TA is its low on-resistance (RDS(on)). This characteristic minimizes power losses and improves overall efficiency, which is crucial for battery-operated devices and power management circuits. The device's fast switching speed is another highlight, enabling high-frequency operation while reducing switching losses, thus enhancing the performance of power conversion systems.

The BSS65TA is also characterized by its robustness, with built-in protection features that safeguard the device under adverse conditions. It boasts a high threshold voltage that ensures it remains off when not in use, preventing unwanted current flow and contributing to the device's low standby power consumption.

Applications for the BSS65TA are diverse, ranging from load switch circuits and power management solutions to motor control and battery management systems. Its reliability and efficiency make it a suitable component for consumer electronics, portable devices, and industrial automation.

Diodes Incorporated's commitment to quality is evident in the BSS65TA, which is manufactured to meet high industry standards. The MOSFET's performance is tested rigorously to ensure that it meets the demands of modern electronic applications. With the BSS65TA, designers and engineers have a reliable and efficient component that can drive innovation and enhance the functionality of their electronic products.

Whether you are developing a new project or optimizing an existing one, the BSS65TA from Diodes Incorporated is a component that promises to deliver top-notch performance and durability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1127 $58.0405
1,250+ $0.0926 $115.7500
1,935+ $0.0896 $173.3760
2,665+ $0.0868 $231.3220
3,445+ $0.0839 $289.0355
4,610+ $0.0752 $346.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess