EN
  • EN
  • DE

DCX143TH-7

Part No DCX143TH-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS NPN/PNP SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 250μA, 2.5mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 013889-DCX143TH-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCX143TH-7 CAD Model

Description

The DCX143TH-7 is a cutting-edge digital transistor from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer a high-performance solution for a variety of electronic applications, providing both the switching functionality of a transistor and the convenience of an integrated bias resistor network.

Key Features

  • Integrated Resistors: The DCX143TH-7 comes with built-in bias resistors, which simplifies circuit design by reducing component count. This integration ensures optimal performance while providing a compact solution for space-constrained applications.
  • High Current Gain: This transistor is characterized by its high current gain (hFE), which allows for efficient current amplification in electronic circuits, making it suitable for driving loads or for use in amplification stages.
  • Low VCE(sat): The device features a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation. This is particularly beneficial in power-sensitive designs.
  • Surface-Mount Package: The DCX143TH-7 is available in a small SOT-23 package, which is ideal for automated assembly processes and is widely used in surface-mount technology (SMT).
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, meaning it is free from hazardous substances such as lead, making it a safe choice for electronic manufacturers concerned with environmental sustainability.

Applications

The DCX143TH-7 is versatile and can be used in a broad range of applications, including:

  • Signal processing
  • Power management circuits
  • DC-DC converters
  • Motor control interfaces
  • Audio amplifiers
  • General-purpose switching applications

Technical Specifications

With an operating temperature range of -55°C to +150°C, the DCX143TH-7 is built to withstand extreme conditions, ensuring reliability and stability in challenging environments. The transistor's collector current (IC) rating and the values of the integrated resistors are specified in the detailed datasheet provided by Diodes Incorporated, which should be consulted for precise design and application guidance.

In conclusion, the DCX143TH-7 from Diodes Incorporated is an exceptional choice for designers looking for a reliable, efficient, and space-saving digital transistor. Its integrated features and compliance with environmental standards make it a future-proof component for a multitude of electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1966 $57.9970
720+ $0.1614 $116.2080
1,110+ $0.1563 $173.4930
1,530+ $0.1513 $231.4890
1,975+ $0.1462 $288.7450
2,645+ $0.1311 $346.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess