EN
  • EN
  • DE

DCX53

Part No DCX53
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description PNP SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166931-DCX53
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCX53 CAD Model

Description

The DCX53 is a cutting-edge semiconductor device from Diodes Incorporated, a leading manufacturer in the global semiconductor market. This product is designed to cater to a wide range of electronic applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Current Capability: The DCX53 is built to handle high current applications, ensuring stable performance even under demanding conditions.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power loss, making it ideal for power-sensitive designs.
  • Advanced Packaging: Enclosed in a robust package, the DCX53 is designed for optimal thermal management and space-saving on PCBs.
  • Wide Operating Temperature Range: This device is engineered to withstand extreme temperatures, ensuring reliability across various environments.

Applications

The versatile nature of the DCX53 allows it to be used in a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics

Technical Specifications

The DCX53 boasts impressive technical specifications that highlight its superior design:

  • Voltage Rating: The device supports a wide range of voltage inputs, suitable for various electronic circuits.
  • Current Handling: It is capable of supporting high current loads, a testament to its robustness and durability.
  • Package Type: Offered in industry-standard packages, the DCX53 is compatible with mainstream assembly processes.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DCX53 is subjected to rigorous testing and quality assurance protocols to ensure it meets the highest standards of performance and reliability.

Environmental Considerations

In line with environmental regulations and corporate responsibility, the DCX53 is designed with eco-friendly materials and is compliant with RoHS directives, ensuring a reduced environmental footprint.

For detailed information on pricing, availability, and ordering, customers are encouraged to contact Diodes Incorporated directly or visit their official website. The DCX53 is not just a component; it is a testament to Diodes Incorporated's dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6692 $58.7224
53+ $2.1899 $116.0647
82+ $2.1217 $173.9794
113+ $2.0536 $232.0568
146+ $1.9843 $289.7078
195+ $1.7799 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess