EN
  • EN
  • DE

DFLS230Q-7

Part No DFLS230Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 30 V 2A Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name DFLS230
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DFLS230Q-7DITR, DFLS230Q-7DICT, DFLS230Q-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868648-DFLS230Q-7
Ultra Librarian 3D Model Ultra Librarian DFLS230Q-7 CAD Model

Description

Introducing the DFLS230Q-7 Schottky Diode from Diodes Incorporated

Diodes Incorporated presents the DFLS230Q-7, a cutting-edge surface-mount Schottky diode that offers a perfect blend of low forward voltage drop and high current handling capability. Designed to meet the needs of today's high-efficiency applications, this diode is an ideal choice for engineers looking to improve system performance in a compact footprint.

Key Features

  • Low Forward Voltage: The DFLS230Q-7 boasts a low forward voltage drop, which translates into reduced power loss and improved efficiency in your circuit designs. This makes it particularly suitable for use in power supply circuits and high-frequency inverters.
  • High Current Capability: With its ability to handle high currents, this Schottky diode is well-suited for applications that require robust power handling, such as in switch-mode power supplies and DC-DC converters.
  • PowerDI® 123 Package: The device is housed in the proprietary PowerDI® 123 package from Diodes Incorporated, which offers a small footprint along with excellent thermal performance. This package is designed to optimize board space and enhance thermal dissipation, contributing to the overall reliability of your designs.
  • Low Power Loss: The combination of low forward voltage and high efficiency ensures that the DFLS230Q-7 minimizes power loss, which is crucial for energy-sensitive applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the DFLS230Q-7 is lead-free and RoHS compliant, making it a responsible choice for manufacturers concerned with ecological impact.

Applications

The versatility of the DFLS230Q-7 Schottky diode makes it an excellent component for a wide range of applications, including:

  • Power management systems
  • Automotive applications
  • DC-DC converters
  • Portable devices and battery-powered equipment
  • Solar power inverters

The DFLS230Q-7 from Diodes Incorporated is not just a component; it's an assurance of efficiency, reliability, and performance for your electronic designs. By integrating this Schottky diode into your products, you are choosing a solution that will deliver superior performance and help set your applications apart in the competitive electronics market.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess