EN
  • EN
  • DE

DMC1017UPD-13

Part No DMC1017UPD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 12V 9.5A/6.9A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 9.5A, 6.9A
Maximum Rds On at Id,Vgs 17 mOhm @ 11.8A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 35.4nC @ 10V
Max Input Capacitance 1787pF @ 6V
Maximum Power Dissipation 2.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Win Source Part Number 137282-DMC1017UPD-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC1017UPD-13 CAD Model

Description

Introducing the DMC1017UPD-13 MOSFET from Diodes Incorporated

The DMC1017UPD-13 is a state-of-the-art, dual N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This high-performance MOSFET is engineered for power management applications and is an ideal choice for a broad range of electronic devices. Its compact footprint and efficient power handling capabilities make it a popular choice among engineers and designers alike.

Key Features of the DMC1017UPD-13

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: With its fast switching capabilities, the DMC1017UPD-13 is suitable for high-frequency applications, contributing to better performance and reduced switching losses.
  • Dual MOSFET Configuration: The integration of two N-channel MOSFETs in one package allows for space-saving designs and simplified circuit layouts.
  • PowerPAK® 1212-8 Package: Encased in a compact PowerPAK® 1212-8 package, the DMC1017UPD-13 ensures a minimal footprint on the PCB, making it ideal for space-constrained applications.
  • Thermal Management: The MOSFET's design is optimized for excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the DMC1017UPD-13 is lead-free and RoHS compliant, making it suitable for eco-friendly products.

Applications

The versatility of the DMC1017UPD-13 MOSFET allows it to be used in a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Point-of-load (POL) modules

Conclusion

The DMC1017UPD-13 from Diodes Incorporated represents a blend of innovation, efficiency, and practicality, making it an excellent choice for designers who require a reliable and high-performing power management solution. Its dual N-channel configuration, low on-resistance, and rapid switching capabilities, all packaged in a compact form factor, ensure that it meets the rigorous demands of modern electronic systems. Whether for industrial, commercial, or consumer applications, the DMC1017UPD-13 stands out as a component that can drive performance while maintaining energy efficiency.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2834 $116.1940
635+ $0.2746 $174.3710
870+ $0.2657 $231.1590
1,125+ $0.2569 $289.0125
1,505+ $0.2303 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess