EN
  • EN
  • DE

DMC3028LSDX

Part No DMC3028LSDX
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168046-DMC3028LSDX
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC3028LSDX CAD Model

Description

DMC3028LSDX - A High-Performance MOSFET from Diodes Incorporated

The DMC3028LSDX is a state-of-the-art, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This power MOSFET is a highly efficient, space-saving solution that is ideal for a wide range of applications, including power management, load switching, and conversion in systems such as power supplies, DC-DC converters, and motor drives.

Key Features:

  • Low On-Resistance: The DMC3028LSDX boasts a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power without overheating, making it suitable for high-power applications.
  • Advanced Technology: Utilizing the latest advancements in MOSFET technology, the DMC3028LSDX offers superior switching performance, which is critical for high-speed circuit operation.
  • PowerDI5060-8 Package: Encased in the compact and thermally efficient PowerDI5060-8 package, the DMC3028LSDX is designed for optimal thermal management and space savings on the PCB.

Product Specifications:

The DMC3028LSDX operates with a drain-source voltage (V<sub>DS) of up to 30V, which allows for a wide range of power supply voltages. Its gate-source voltage (V<sub>GS) rating of ±20V provides a robust gate drive capability. The device's fast switching speeds reduce energy loss during power conversion, making it an excellent choice for efficiency-critical applications.

Applications:

Due to its high efficiency and reliability, the DMC3028LSDX is suitable for various applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Load Switches
  • Motor Control Circuits
  • Battery Management
  • Portable Devices

In conclusion, the DMC3028LSDX from Diodes Incorporated is an excellent choice for designers looking for a high-performance, dual N-channel MOSFET. With its low on-resistance, high current capability, and advanced technology, it provides a combination of efficiency, reliability, and compactness that is hard to match.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Zener diode
Lowest to $1.5847
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess