EN
  • EN
  • DE

DMC4050SSDQ-13

Part No DMC4050SSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 40V 5.3A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMC4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMC4050SSDQ-13DICT, DMC4050SSDQ-13DITR, DMC4050SSDQ-13DIDKR, DMC4050SSDQ-13-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868890-DMC4050SSDQ-13
Ultra Librarian 3D Model Ultra Librarian DMC4050SSDQ-13 CAD Model

Description

DMC4050SSDQ-13 by Diodes Incorporated

The DMC4050SSDQ-13 is a robust, high-performance MOSFET transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of Diodes Incorporated's extensive range of discrete, logic, analog, and mixed-signal semiconductors that cater to a wide array of electronic applications.

Key Features

  • Type: This device is a Dual N-Channel MOSFET, which means it contains two independent N-Channel MOSFETs in a single package, allowing for compact and efficient designs.
  • Package: It comes in a SOP-8 package, which is a small-outline package with 8 leads, suitable for surface-mount technology (SMT) and known for its small size and low profile.
  • Drain-Source Voltage (V<sub>DS): The DMC4050SSDQ-13 can handle a drain-source voltage of up to 30V, making it suitable for a variety of mid-voltage applications.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of up to 4.2A, providing ample current handling capability for numerous electronic designs.
  • R<sub>DS(on): The device features low on-resistance, with typical R<sub>DS(on) values as low as 70mΩ at V<sub>GS = 10V, which translates to better efficiency and reduced power losses.
  • Fast Switching Speed: Designed for fast switching applications, the DMC4050SSDQ-13 ensures quick response times, which is critical in high-frequency circuits.

Applications

The DMC4050SSDQ-13 is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor drives
  • LED lighting solutions

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the DMC4050SSDQ-13 is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the demands of various electronic environments.

Whether you are designing a sophisticated power management system or a simple load switch, the DMC4050SSDQ-13 from Diodes Incorporated offers a reliable and efficient solution that engineers and designers can trust.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8192 $53.2480
150+ $0.6721 $100.8150
235+ $0.6511 $153.0085
320+ $0.6301 $201.6320
415+ $0.6091 $252.7765
550+ $0.5461 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,975 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess