EN
  • EN
  • DE

DMN10H100SK3

Part No DMN10H100SK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Halogen and Antimony Free. “Green” Device (Note 3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168104-DMN10H100SK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN10H100SK3 CAD Model

Description

Introducing the DMN10H100SK3 MOSFET from Diodes Incorporated

The DMN10H100SK3 is a high-performance, N-Channel enhancement mode Field Effect Transistor (MOSFET) engineered by the renowned semiconductor manufacturer, Diodes Incorporated. This MOSFET is a testament to the company's commitment to providing energy-efficient and reliable solutions for a wide range of electronic applications. The DMN10H100SK3 is designed to meet the stringent requirements of modern electronic circuits, offering a perfect blend of low on-resistance and fast switching performance.

Key Features

  • Low On-Resistance: With its low R<sub>DS(on), the DMN10H100SK3 minimizes conduction losses, making it ideal for power-intensive applications.
  • High-Speed Switching: The device's fast switching capabilities ensure efficient operation at high frequencies, which is crucial for power conversion and management circuits.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), which allows it to handle significant power without overheating or failing.
  • Low Threshold Voltage: The low V<sub>GS(th) ensures that the MOSFET can be easily driven by low-voltage logic signals, enhancing compatibility with contemporary control circuits.

Applications

The DMN10H100SK3 MOSFET is versatile and can be used in a variety of applications including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Load Switching
  • Battery Management Systems
  • Computing and Server Power Supplies

Reliability and Quality

Diodes Incorporated is known for its rigorous quality control and the DMN10H100SK3 is no exception. It undergoes stringent testing to ensure it meets the high reliability standards expected from industrial and consumer electronic products. Users can trust this MOSFET to deliver consistent performance even under challenging conditions.

Environmental Compliance

Aligned with modern environmental standards, the DMN10H100SK3 complies with RoHS directives, which means it is free from hazardous substances. This commitment to environmental sustainability makes it a responsible choice for eco-conscious manufacturers and designers.

Whether you are designing power supplies, motor controllers, or any other power-sensitive application, the DMN10H100SK3 from Diodes Incorporated offers a solution that does not compromise on efficiency or reliability. Its technical excellence and compliance with environmental standards make it a smart and sustainable choice for your next project.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2569 $50.0955
475+ $0.2108 $100.1300
735+ $0.2043 $150.1605
1,015+ $0.1977 $200.6655
1,310+ $0.1911 $250.3410
1,755+ $0.1713 $300.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess