EN
  • EN
  • DE

DMN2015UFDE-7

Part No DMN2015UFDE-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 10.5A U-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 10.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 45.6nC @ 10V
Max Input Capacitance 1779pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 660mW (Ta)
Maximum Rds On at Id,Vgs 11.6 mOhm @ 8.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6 (Type E)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 014413-DMN2015UFDE-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2015UFDE-7 CAD Model

Description

Product Overview: DMN2015UFDE-7 MOSFET by Diodes Incorporated

The DMN2015UFDE-7 from Diodes Incorporated is a high-performance, surface-mount, N-Channel enhancement mode Field Effect Transistor (MOSFET) that is designed to deliver efficient power management and switching in a compact form factor. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products known for their reliability and innovation.

Key Features

  • Low On-Resistance: The DMN2015UFDE-7 boasts a very low on-resistance (RDS(on)), which translates to reduced power losses during operation, making it ideal for high-efficiency power management applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-speed circuit designs, ensuring minimal delays in electronic switching applications.
  • Power Dissipation: With a power dissipation of 1.25W, this device can handle significant power, making it suitable for a wide range of applications that require robust performance.
  • Surface-Mount Package: The DMN2015UFDE-7 is available in a compact DFN2020-6 (Type B) package, which is ideal for space-constrained applications and allows for efficient thermal management.

Applications

The versatility of the DMN2015UFDE-7 MOSFET enables it to be used in various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Electrical Characteristics

With a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 4.5A, the DMN2015UFDE-7 is designed to handle moderate power requirements efficiently. The threshold voltage (VGS(th)) ranges from 0.45V to 1.0V, which allows the MOSFET to be easily driven by low-voltage logic circuits.

Quality and Environmental Compliance

Diodes Incorporated is committed to delivering high-quality products that meet rigorous industry standards. The DMN2015UFDE-7 is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances. Additionally, the product is characterized for operation from -55°C to +150°C, providing reliable performance across a wide range of temperature conditions.

For designers and engineers looking for a MOSFET that offers high efficiency, fast switching, and compact packaging, the DMN2015UFDE-7 from Diodes Incorporated is an excellent choice that balances performance with reliability.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1006 $50.3000
1,215+ $0.0826 $100.3590
1,875+ $0.0800 $150.0000
2,585+ $0.0774 $200.0790
3,340+ $0.0749 $250.1660
4,475+ $0.0671 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess