EN
  • EN
  • DE

DMN3018SSD-13

Part No DMN3018SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 6.7A 8-Pin SO T/R / MOSFET 2N-CH 30V 6.7A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.7A
Maximum Rds On at Id,Vgs 22 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 13.2nC @ 10V
Max Input Capacitance 697pF @ 15V
Maximum Power Dissipation 1.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 014428-DMN3018SSD-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DMN3018SSD
Introduction Date December 13, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DMN3018SSD-13 CAD Model

Description

Product Overview: DMN3018SSD-13

The DMN3018SSD-13 is a high-performance, N-channel MOSFET from Diodes Incorporated, crafted to deliver efficiency and reliability for a wide range of applications. With its advanced design and manufacturing, this MOSFET is ideal for power management tasks where low on-resistance and high switching speeds are paramount.

Key Features

  • High Continuous Drain Current: The DMN3018SSD-13 supports a high continuous drain current (ID) of up to 7.3A, making it suitable for demanding power applications.
  • Low On-Resistance: With an RDS(on) as low as 24mΩ at VGS = 10V, this MOSFET ensures minimal power loss and improved efficiency in your circuit.
  • High-Speed Switching: Designed for fast switching applications, the DMN3018SSD-13 provides swift and efficient performance.
  • Advanced Packaging: Enclosed in a compact SOP-8 package, it offers a space-saving solution without compromising on power handling capabilities.
  • Power Dissipation: This component can handle up to 2.5W, allowing it to withstand moderate power levels in your electronic designs.

Applications

The versatility of the DMN3018SSD-13 makes it an excellent choice for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switching
  • Battery management systems
  • Computing and networking equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN3018SSD-13 is no exception. It is built to meet rigorous industry standards, ensuring stable performance and long-term reliability for your electronic projects.

Environmental Compliance

In line with modern environmental standards, the DMN3018SSD-13 is RoHS compliant, ensuring that it is manufactured with a focus on environmental safety and sustainability.

With its robust features and versatile applications, the DMN3018SSD-13 from Diodes Incorporated is an outstanding choice for designers and engineers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4102 $51.2750
300+ $0.3366 $100.9800
460+ $0.3261 $150.0060
635+ $0.3156 $200.4060
820+ $0.3050 $250.1000
1,100+ $0.2735 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,959 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess