EN
  • EN
  • DE

DMN601DWKQ-7

Part No DMN601DWKQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHAN 41V 60V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001242-DMN601DWKQ-7
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number DMN601
Operating Temperature -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Ultra Librarian 3D Model Ultra Librarian DMN601DWKQ-7 CAD Model

Description

Introducing the DMN601DWKQ-7 MOSFET from Diodes Incorporated

The DMN601DWKQ-7 is a state-of-the-art dual N-channel enhancement mode field effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver high-efficiency power management and signal conditioning in a compact package, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-Resistance: The DMN601DWKQ-7 features a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in your circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-speed applications, ensuring minimal delays and maximum performance.
  • Compact Design: Housed in a small X2-DFN2010-6 (Type B) surface-mount package, the DMN601DWKQ-7 is perfect for space-constrained applications where board real estate is at a premium.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be driven at lower voltages, making it compatible with low-voltage logic levels and suitable for battery-operated devices.
  • Dual Configuration: This component features a dual N-channel configuration which allows for flexibility in design and can reduce component count in circuits where two N-channel MOSFETs are required.

Applications

The DMN601DWKQ-7 is versatile and can be used in a variety of electronic applications. Its efficiency and speed make it especially useful in:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits
  • High-frequency point-of-load (POL) converters

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DMN601DWKQ-7 is built to ensure consistent performance and is subject to rigorous testing throughout the manufacturing process. With its robust construction and proven design, this MOSFET is a reliable choice for engineers and designers looking to enhance the efficiency and longevity of their electronic products.

Whether you are working on power supply design, energy management, or simply need a high-performance MOSFET for your next project, the DMN601DWKQ-7 from Diodes Incorporated is an excellent choice that combines functionality, efficiency, and compactness in one powerful package.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess