EN
  • EN
  • DE

DMN63D8LDWQ-7

Part No DMN63D8LDWQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 0.22A SOT363 / Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 220mA
Rds On (Max) @ Id, Vgs 2.8Ohm @ 250mA, 10V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.87nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 22pF @ 25V
Power - Max 300mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number DMN63
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMN63D8LDWQ-7DIDKR,DMN63D8LDWQ-7DICT,-DMN63D8LDWQ-7DIDKR,-DMN63D8LDWQ-7DICT,-DMN63D8LDWQ-7DITR,DMN63D8LDWQ-7DITR
Standard Package 3,000
Win Source Part Number 1324470-DMN63D8LDWQ-7
Ultra Librarian 3D Model Ultra Librarian DMN63D8LDWQ-7 CAD Model

Description

Overview of DMN63D8LDWQ-7 from Diodes Incorporated

The DMN63D8LDWQ-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) produced by Diodes Incorporated. This electronic component is designed to provide efficient power control and management in a wide array of applications. Its compact form factor and high reliability make it an excellent choice for modern electronic circuits.

Key Features

  • Low On-Resistance: The DMN63D8LDWQ-7 offers low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: Engineered for fast switching applications, this component is capable of handling rapid transitions, making it suitable for high-frequency circuits.
  • Power Efficiency: Its power-efficient design ensures reduced heat generation, contributing to the longevity of the device and the overall system.
  • Small Package: Enclosed in a small SOT-363 package, it allows for high-density board layouts, saving precious board space in compact electronics.

Applications

The versatility of the DMN63D8LDWQ-7 allows it to be utilized in various applications, from power management solutions to portable devices. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control modules
  • Computing devices such as laptops and desktops

Product Specifications

The DMN63D8LDWQ-7 operates with a continuous drain current of up to 3.7 A and can handle pulsed drain currents significantly higher. It has a low threshold voltage, ensuring it can be driven by low-voltage logic signals. The device is also characterized by its robust thermal performance, with an operating temperature range from -55°C to +150°C, making it suitable for a variety of challenging environments.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN63D8LDWQ-7 is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring a dependable solution for your electronic designs.

For more detailed information, including full electrical specifications and safety guidelines, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0814 $50.0610
1,500+ $0.0668 $100.2000
2,320+ $0.0647 $150.1040
3,195+ $0.0626 $200.0070
4,135+ $0.0605 $250.1675
5,525+ $0.0543 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,620 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess