EN
  • EN
  • DE
  • IT

DMP2067LVT-7

Part No DMP2067LVT-7
Manufacturer Diodes Incorporated
Catalog TRANSISTORS
Description MOSFET P-CH 20V 4.2A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products> Transistors> FETs, MOSFETs Single FETs, MOSFETs
Part Status Active
FET Type P-Channel
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 4.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 28 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds 1575 pF @ 10 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Mounting Type TSOT-26
Win Source Part Number WS1310170-DMP2067LVT-7
Ultra Librarian 3D Model Ultra Librarian DMP2067LVT-7 CAD Model

Description

This new generation MOSFET is designed to minimize the on-state resistance (RDS(ON)), and yet maintain superior switching performance, making it ideal for high-efficiency power management applications.

You May Also Be Interested in

Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $2.5713
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs N-Ch Sm Sig FET Id 5.0A 20V 8VGSS
Lowest to $0.3640
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Need more? Email Us
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.0607
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 4.0 A PNP low VCEsat transistor
Lowest to $0.4549
Renesas Electronics America
POWER TRS1
Lowest to $1.8327
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0096

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2913 $56.8035
470+ $0.2391 $112.3770
730+ $0.2316 $169.0680
1,000+ $0.2241 $224.1000
1,295+ $0.2167 $280.6265
1,735+ $0.1942 $336.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,001 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess