EN
  • EN
  • DE

DMP2110U-7

Part No DMP2110U-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.5A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 20 V 3.5A (Ta) 800mW (Ta) Surface Mount SOT-23
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Family Name DMP2110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869067-DMP2110U-7
Ultra Librarian 3D Model Ultra Librarian DMP2110U-7 CAD Model

Description

Introducing the DMP2110U-7 P-Channel MOSFET by Diodes Incorporated

The DMP2110U-7 is a high-performance P-Channel enhancement mode MOSFET from the renowned manufacturer, Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and reliable solutions for a wide array of electronic applications. It is designed to offer designers a perfect balance between conduction and switching performance, making it an ideal choice for power management tasks.

Key Features:

  • Low On-Resistance: The DMP2110U-7 features a low on-resistance of just 84 milliohms at V<sub>GS = -4.5V, ensuring efficient current flow and reduced power losses, which is crucial for power-sensitive applications.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it suitable for high-performance circuits.
  • Advanced Packaging: Encased in a compact SOT-23 package, the DMP2110U-7 is designed for surface mount technology, allowing for efficient use of PCB space and simplified integration into various electronic designs.
  • Gate Threshold Voltage: A gate threshold voltage of -0.45V to -1V provides the advantage of low gate drive requirements, which translates to lower power consumption during operation.

Applications:

The versatility of the DMP2110U-7 P-Channel MOSFET makes it suitable for a wide range of applications, including:

  • Load/Power Switching
  • Battery Management Systems
  • DC/DC Converters
  • Power Amplifiers
  • Motor Drives

Quality and Reliability:

Diodes Incorporated is known for its rigorous quality control and the DMP2110U-7 is no exception. This component is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging electronic environments.

Conclusion:

Whether you're designing power management systems or looking for a reliable switch for your electronic circuit, the DMP2110U-7 from Diodes Incorporated offers the efficiency, reliability, and performance you need. Its advanced features and robust design make it an excellent choice for engineers and designers aiming to enhance their applications with a high-quality P-Channel MOSFET.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0854 $50.3860
1,430+ $0.0701 $100.2430
2,210+ $0.0679 $150.0590
3,045+ $0.0657 $200.0565
3,935+ $0.0636 $250.2660
5,265+ $0.0570 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,821 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess