EN
  • EN
  • DE

DMP3013SFV-7-55

Part No DMP3013SFV-7-55
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008011-DMP3013SFV-7-55
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMP3013SFV-7-55 CAD Model

Description

Diodes Incorporated DMP3013SFV-7-55 MOSFET

DMP3013SFV-7-55 MOSFET

The DMP3013SFV-7-55 from Diodes Incorporated is a state-of-the-art MOSFET designed for optimal performance in a wide range of applications. This power MOSFET is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the rigorous demands of today's electronic devices. With its compact form factor and low on-resistance, the DMP3013SFV-7-55 is an excellent choice for power management tasks where efficiency is paramount.

The device features a P-Channel MOSFET type, which allows for a simple drive circuitry compared to N-Channel MOSFETs. This is particularly useful in low voltage applications where the gate drive voltage is limited. It operates at a drain-source voltage (Vds) of -30V and continuous drain current (Id) of -8.3A, making it capable of handling moderate power levels in a variety of circuits.

The DMP3013SFV-7-55 boasts an RDS(on) value of 55 mΩ at a gate-source voltage of -4.5V, which ensures low conduction losses and aids in achieving high efficiency in power conversion applications. This product comes in a compact SOT-23F package, making it suitable for space-constrained applications while allowing for good thermal performance and power dissipation.

Its fast switching speed and robust thermal performance make it an ideal choice for synchronous rectification in DC/DC converters, load switches, power management in portable devices, and other applications that require high-speed switching and low power losses. The DMP3013SFV-7-55 is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility.

In summary, the DMP3013SFV-7-55 MOSFET is a reliable and efficient solution for designers looking to improve power efficiency in their electronic designs. Its low on-resistance, small package size, and P-Channel configuration make it a versatile and practical component for a wide range of power management applications.

Manufacturer Diodes Incorporated
Product Category MOSFETs
Part Number DMP3013SFV-7-55
Availability In stock
Price $2.50

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Sagami
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,810 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess