EN
  • EN
  • DE

DMP3028LFDE-7

Part No DMP3028LFDE-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 6.8A U-DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 1241pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 660mW (Ta)
Maximum Rds On at Id,Vgs 32 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6 (Type E)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 014495-DMP3028LFDE-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP3028LFDE-7 CAD Model

Description

Introducing the DMP3028LFDE-7 MOSFET by Diodes Incorporated

The DMP3028LFDE-7 is a high-performance, P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is meticulously designed to cater to a wide range of applications, including load switch, power management, and battery protection circuits for consumer electronics, computing devices, and portable equipment.

Key Features and Benefits

  • Low On-Resistance: With an R<sub>DS(on) as low as 6.5mΩ at V<sub>GS = -10V, this MOSFET ensures efficient power handling and reduced conduction losses, making it ideal for high-efficiency power designs.
  • High Power Dissipation: The DMP3028LFDE-7 can handle power dissipation up to 3.1W, allowing for reliable operation in applications that require robust power handling capabilities.
  • Advanced Packaging: Utilizing the PowerDI®3333-8 package, the device provides an exceptionally low thermal resistance path for heat removal, which is crucial for maintaining performance and longevity in thermally challenging environments.
  • Halogen-Free: In line with modern environmental standards, this MOSFET is completely halogen-free, reducing potentially harmful emissions and promoting eco-friendly electronic solutions.
  • RoHS Compliant: The DMP3028LFDE-7 adheres to the Restriction of Hazardous Substances Directive, ensuring that it is free from certain dangerous substances like lead, mercury, and cadmium.

Performance Specifications

Operating with a -30V drain-source breakdown voltage (V<sub>DSS) and a continuous drain current (I<sub>D) of -12A, the DMP3028LFDE-7 is a robust component for various power control applications. Its gate threshold voltage (V<sub>GS(th)) is specified at a range of -1.0V to -2.5V, which provides designers with a flexible operating range for different circuit configurations.

Applications

The DMP3028LFDE-7 is versatile and can be implemented in a variety of settings, including:

  • Power Management Solutions
  • DC/DC Converters
  • Battery Powered Systems
  • Load Switching Applications
  • Portable Electronic Devices

With its combination of efficiency, thermal management, and environmental compliance, the DMP3028LFDE-7 from Diodes Incorporated stands out as a reliable and sustainable choice for designers and engineers looking to optimize their power circuitry.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243,920 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess