EN
  • EN
  • DE

DMP3056LSDQ-13

Part No DMP3056LSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETDUAL P-CHAN 30V SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMP3056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP3056LSDQ-13DITR, DMP3056LSDQ-13DIDKR, DMP3056LSDQ-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869083-DMP3056LSDQ-13
Ultra Librarian 3D Model Ultra Librarian DMP3056LSDQ-13 CAD Model

Description

Product Overview: DMP3056LSDQ-13 from Diodes Incorporated

The DMP3056LSDQ-13 is a high-performance P-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This MOSFET is a testament to the company's commitment to providing energy-efficient power management solutions across a wide range of electronic applications.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): -30V
  • Continuous Drain Current (ID): -6.7A
  • RDS(on): 50 mΩ at VGS = -10V
  • Power Dissipation (PD): 2.5W
  • Package: Green, RoHS-compliant, and halogen-free PowerDI™ 3333-8 package

Applications

With its robust design, the DMP3056LSDQ-13 is ideal for a variety of applications where efficient power control is essential. These applications include, but are not limited to:

  • Load/Power Switches
  • Battery Management Systems
  • DC-DC Converters
  • Power Management for Portable Devices

Performance and Quality

The DMP3056LSDQ-13 MOSFET is designed to deliver high-speed switching performance with low on-resistance, ensuring minimal power loss during operation. This makes it an excellent choice for power-sensitive applications. The device is also characterized by its high threshold voltage and low gate charge, which contribute to its overall efficiency and reliability.

Diodes Incorporated's commitment to quality is evident in the DMP3056LSDQ-13, which is produced in state-of-the-art manufacturing facilities. The device is subjected to rigorous testing and quality control measures, ensuring that each unit meets the highest standards of performance and reliability.

Environmental Compliance

The DMP3056LSDQ-13 is not only powerful but also environmentally friendly. It complies with RoHS directives, meaning it is free from hazardous substances such as lead, mercury, and cadmium. The PowerDI™ 3333-8 package is designed to optimize board space while maintaining high thermal performance, making it a smart choice for eco-conscious designers and manufacturers.

In conclusion, the DMP3056LSDQ-13 P-Channel MOSFET from Diodes Incorporated stands out for its efficiency, durability, and compliance with environmental standards, making it a versatile component for modern electronic designs.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4490 $51.6350
240+ $0.4206 $100.9440
370+ $0.4064 $150.3680
530+ $0.3779 $200.2870
690+ $0.3637 $250.9530
860+ $0.3495 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess