EN
  • EN
  • DE

DMP56D0UV-7

Part No DMP56D0UV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 50V 0.16A SOT563  /  Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Package Tape & Reel
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) @ 25°C 160mA
Rds On (Max) @ Id, Vgs 6Ohm @ 100mA, 4V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.58nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds 50.54pF @ 25V
Power - Max 400mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number DMP56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names DMP56D0UV-7DITR,DMP56D0UV-7DIDKR,DMP56D0UV-7DICT
Standard Package 3,000
Win Source Part Number 1055796-DMP56D0UV-7
Ultra Librarian 3D Model Ultra Librarian DMP56D0UV-7 CAD Model

Description

Product Overview: DMP56D0UV-7 from Diodes Incorporated

The DMP56D0UV-7 is a high-performance P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a versatile choice for designers and engineers looking to optimize their power management solutions.

Key Features

  • Low On-Resistance: The DMP56D0UV-7 boasts an exceptionally low on-resistance, which results in reduced power loss and improved energy efficiency during operation.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and power levels, making it suitable for demanding applications.
  • Small Package Size: Encased in a compact SOT-23 package, the DMP56D0UV-7 is ideal for space-constrained applications where board real estate is at a premium.
  • High Threshold Voltage: The device features a high threshold voltage that ensures low leakage currents and reduces the risk of unintentional turn-on.

Applications

The DMP56D0UV-7 is designed for a broad range of applications, including but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMP56D0UV-7 is no exception, meeting stringent quality standards to ensure reliability and performance under various conditions. It is designed to withstand electrostatic discharge (ESD) events, further enhancing its robustness in sensitive applications.

Environmental Compliance

In line with global environmental standards, the DMP56D0UV-7 is RoHS compliant, ensuring that it is free from hazardous substances. This commitment to environmental responsibility makes it a suitable choice for eco-conscious designs and applications.

With its combination of efficiency, power handling, and compact size, the DMP56D0UV-7 from Diodes Incorporated stands out as an excellent choice for designers looking to improve their power management systems with a reliable, high-performance P-Channel MOSFET.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1206 $57.8880
1,170+ $0.0990 $115.8300
1,810+ $0.0959 $173.5790
2,490+ $0.0929 $231.3210
3,220+ $0.0898 $289.1560
4,315+ $0.0804 $346.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess