EN
  • EN
  • DE

DMP6110SVT-7

Part No DMP6110SVT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 17.2nC @ 10V
Max Input Capacitance 969pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.2W (Ta)
Maximum Rds On at Id,Vgs 105 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1033871-DMP6110SVT-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP6110SVT-7 CAD Model

Description

The DMP6110SVT-7 is a high-performance, P-Channel enhancement mode MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This device is designed to deliver efficient power management and is suitable for a wide range of applications, including load switch, power management, and battery protection circuits.

Key Features

  • Low On-Resistance: The MOSFET offers a low on-resistance of typically 8.5 mΩ at VGS = -4.5V, providing efficient operation with minimal power loss.
  • High Power Dissipation: With a power dissipation of 2.5W, this component can handle significant levels of power, making it ideal for demanding applications.
  • Advanced Packaging: Enclosed in a compact SOT-23 package, the DMP6110SVT-7 ensures a minimal footprint on the PCB, thereby supporting space-constrained designs.
  • Low Threshold Voltage: The device features a low threshold voltage, enabling operation at lower gate drive voltages, which can be beneficial for battery-operated devices.
  • High Continuous Drain Current: It supports a continuous drain current of -3.7A, allowing it to handle high current applications with ease.

Applications

The versatility of the DMP6110SVT-7 makes it an excellent choice for a variety of applications, including:

  • Power management for portable electronics
  • Load switch circuits
  • Battery-powered devices
  • DC/DC converters
  • Reverse battery protection

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP6110SVT-7 is no exception. It is built to meet the high reliability standards required in industrial and consumer electronic products. The device is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Conclusion

With its robust feature set and Diodes Incorporated's reputation for reliability, the DMP6110SVT-7 is a solid choice for designers looking to enhance power efficiency in their electronic designs. Its high-performance characteristics packaged in a small form factor make it a versatile component suitable for a multitude of power management tasks.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,290 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess