EN
  • EN
  • DE

DMP6350S-7

Part No DMP6350S-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHA 60V 720MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 4.1nC @ 10V
Max Input Capacitance 206pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 720mW (Ta)
Maximum Rds On at Id,Vgs 350 mOhm @ 900mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1033875-DMP6350S-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP6350S-7 CAD Model

Description

Introducing the DMP6350S-7 P-Channel MOSFET by Diodes Incorporated

The DMP6350S-7 is a high-performance P-Channel enhancement mode field-effect transistor (MOSFET) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This device is a perfect solution for power management tasks in a wide range of electronic applications, thanks to its compact form factor and efficient power handling capabilities.

Key Features

  • Low On-Resistance: The DMP6350S-7 boasts a low on-resistance (R<sub>DS(on)), which ensures minimal voltage drop across the device when conducting and leads to improved efficiency in power conversion applications.
  • High Power Dissipation: With an impressive power dissipation rating, this MOSFET can handle significant power, making it suitable for high-power density applications.
  • High Threshold Voltage: The device exhibits a high threshold voltage, which minimizes the risk of unintended turn-on due to noise and spurious signals.
  • Surface Mount Package: The DMP6350S-7 is offered in a space-saving SOT-23 package, which is ideal for compact PCB layouts and space-constrained applications.

Applications

The versatility of the DMP6350S-7 allows it to be used in a variety of circuits and products, including, but not limited to:

  • Power management modules
  • Battery-powered devices
  • Load switches
  • DC-DC converters
  • Portable electronics

Technical Specifications

The DMP6350S-7 operates with a -30V drain-source voltage (V<sub>DS) and a -4.2V gate-source voltage (V<sub>GS). Its continuous drain current (I<sub>D) is rated at -4.7A, making it robust for handling high current loads. The device also features a fast switching speed, which is crucial for high-frequency switching applications.

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMP6350S-7 is no exception; it is built to ensure long-term performance and stability in a variety of operating conditions. Its compliance with RoHS standards also ensures that it meets global environmental and safety requirements.

In summary, the DMP6350S-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient P-Channel MOSFET that can be easily integrated into a wide range of electronic products.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2058 $50.4210
595+ $0.1689 $100.4955
920+ $0.1636 $150.5120
1,265+ $0.1584 $200.3760
1,635+ $0.1531 $250.3185
2,190+ $0.1372 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess