EN
  • EN
  • DE

DMPH4013SPSQ-13

Part No DMPH4013SPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 31V~40V POWERDI506 / P-Channel 40 V 69A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 13mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 87 nC @ 20 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4763 pF @ 20 V
Power Dissipation (Max) 1.5W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerDI5060-8
Package / Case 8-PowerTDFN
Base Product Number DMPH4013
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMPH4013SPSQ-13TR
Standard Package 2,500
Win Source Part Number 1055801-DMPH4013SPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMPH4013SPSQ-13 CAD Model

Description

Introducing the DMPH4013SPSQ-13 MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMPH4013SPSQ-13, a robust and high-performance MOSFET designed for a variety of applications. This power semiconductor device is engineered to deliver efficiency and reliability for designers looking to optimize their power management systems.

Key Features:

  • Low On-Resistance: The DMPH4013SPSQ-13 boasts a low on-resistance, which translates to reduced conduction losses and thus, improved overall efficiency in your application.
  • High Continuous Drain Current: With its capability to handle a high continuous drain current, this MOSFET can support applications requiring significant power throughput without compromising performance.
  • PowerDI5060-8 Package: Encased in a PowerDI5060-8 package, the DMPH4013SPSQ-13 offers a compact footprint while providing excellent thermal performance, making it suitable for space-constrained applications.
  • Fast Switching Speed: The device's fast switching speed ensures minimal switching losses, which is crucial for high-frequency applications.
  • Low Threshold Voltage: A low threshold voltage feature means that the DMPH4013SPSQ-13 can be driven at lower gate voltages, allowing for compatibility with a wider range of drive circuits and controllers.

Applications:

The versatility of the DMPH4013SPSQ-13 makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Computing and Server Applications

Quality and Reliability:

Diodes Incorporated is committed to the highest standards of quality and reliability, and the DMPH4013SPSQ-13 is no exception. It is designed to meet stringent industry requirements, ensuring stable operation and a long operational lifespan even under challenging conditions.

Whether you are developing power supplies, optimizing motor controls, or innovating in the computing space, the DMPH4013SPSQ-13 from Diodes Incorporated offers the performance and reliability you need to take your designs to the next level.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9606 $53.6454
21+ $4.8908 $102.7068
32+ $4.7380 $151.6160
44+ $4.5851 $201.7444
57+ $4.4323 $252.6411
76+ $3.9738 $302.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess