EN
  • EN
  • DE

DMT32M5LFG-7

Part No DMT32M5LFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 30A POWERDI3333 / N-Channel 30 V 30A (Ta) 2.3W (Ta) Surface Mount PowerDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 30A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.7mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 67.7 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4066 pF @ 15 V
Power Dissipation (Max) 2.3W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerDI3333-8
Case / Package 8-PowerVDFN
Base Product Number DMT32
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,000
Win Source Part Number 1323986-DMT32M5LFG-7
Ultra Librarian 3D Model Ultra Librarian DMT32M5LFG-7 CAD Model

Description

DMT32M5LFG-7 by Diodes Incorporated

The DMT32M5LFG-7 is a state-of-the-art P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance transistor is designed to address the ever-growing demands for energy efficiency and power density in modern electronic applications.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in application circuits.
  • High Power Dissipation: With an impressive power dissipation capability, the DMT32M5LFG-7 can handle higher currents and dissipate more heat, making it suitable for robust applications.
  • Advanced Packaging: Enclosed in a compact SOT-26 package, the MOSFET offers a space-saving solution without compromising on performance, ideal for densely packed PCBs.
  • Voltage Rating: It operates at a drain-source voltage (V<sub>DS) of -30V, providing a wide margin for various application voltages and enhancing system reliability.
  • Gate Threshold Voltage: The MOSFET has a low gate threshold voltage, ensuring it can be driven at lower voltages, which is beneficial for battery-operated devices and low-voltage circuits.

Applications:

Thanks to its versatile features, the DMT32M5LFG-7 is suitable for a broad range of applications. It is commonly used in:

  • Power management circuits
  • Load switches
  • Battery protection modules
  • DC-DC converters
  • Portable and wireless devices
  • Motor control systems

Quality and Reliability:

Diodes Incorporated is known for their commitment to quality, and the DMT32M5LFG-7 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. Whether you're designing consumer electronics, automotive systems, or industrial controls, this MOSFET is an excellent choice for efficient power switching and management.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated official website or contact their customer support team for technical assistance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2286 $55.2870
100+ $1.0081 $100.8100
155+ $0.9766 $151.3730
215+ $0.9451 $203.1965
275+ $0.9136 $251.2400
370+ $0.8191 $303.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess