EN
  • EN
  • DE

DMT6005LFG-13

Part No DMT6005LFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 18A (Ta), 100A (Tc) 1.98W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMT6005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869142-DMT6005LFG-13
Ultra Librarian 3D Model Ultra Librarian DMT6005LFG-13 CAD Model

Description

DMT6005LFG-13 - A High-Efficiency MOSFET by Diodes Incorporated

The DMT6005LFG-13 is a cutting-edge N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to optimize power management with its low on-resistance and high switching speeds, making it an excellent choice for a wide range of applications, including power supply, motor control, and lighting systems.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in your applications.
  • High Power and Current Handling: With a continuous drain current (I<sub>D) of 60A, the DMT6005LFG-13 can handle significant power levels, suitable for demanding environments.
  • Advanced Power Package: Encased in a PowerDI™ 5x6 package, the MOSFET ensures excellent thermal performance and a compact footprint, allowing for space-saving PCB designs.
  • Low Threshold Voltage: A low gate threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be driven at lower voltages, increasing its versatility in various circuit configurations.
  • High-Speed Switching: Fast switching characteristics reduce transition losses, which is critical for high-frequency applications.
  • Halogen-Free and RoHS Compliant: The DMT6005LFG-13 is environmentally friendly, adhering to RoHS directives, and is free from halogenated compounds, reflecting Diodes Incorporated's commitment to sustainability.

Applications

  • DC/DC Converters
  • Power Supply Circuits
  • Motor Drives
  • LED Lighting
  • Load Switching
  • High-Efficiency Power Management

The DMT6005LFG-13 is a testament to Diodes Incorporated's dedication to providing advanced semiconductor solutions. Its robust design and high-performance characteristics ensure that it can meet the needs of modern, high-efficiency electronic designs. Whether you're developing power supplies, optimizing motor controls, or innovating in LED lighting, the DMT6005LFG-13 offers the reliability and performance required to take your projects to the next level.

Ordering Information

The DMT6005LFG-13 is available for order now. For detailed specifications, datasheets, and ordering information, please visit Diodes Incorporated's official website or contact their sales representatives for personalized assistance.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess