The UNR32A3001FX is a thick film chip resistor from Panasonic. This component is designed for a wide range of general-purpose applications where precise resistance and stable performance are required. Its compact size and surface mount design make it ideal for automated assembly processes.
Applications
- Consumer electronics
- Automotive electronics
- Industrial control systems
- Power supplies
- Measuring instruments
Features
- Resistance Value: 3 kOhms
- Case Size: 1206 (3216 Metric)
- Tolerance: ±1%
- Temperature Coefficient: ±100 ppm/°C
- RoHS Compliant
Benefits
- Precise resistance value for accurate circuit operation
- Stable performance over a wide temperature range
- Compact size for high-density circuit designs
- Suitable for automated assembly
- Environmentally friendly due to RoHS compliance
Technical Specifications
The UNR32A3001FX has a resistance value of 3 kOhms with a tolerance of ±1%. Its power rating is 0.25W. The temperature coefficient is ±100 ppm/°C. The operating temperature range is -55°C to +155°C. The component is available in a 1206 (3216 Metric) package. The termination finish is matte tin plating.