EN
  • EN
  • DE

DMTH4004SK3-13

Part No DMTH4004SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 40 V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name DMTH4004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH4004SK3-13DIDKR, DMTH4004SK3-13DITR, DMTH4004SK3-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869174-DMTH4004SK3-13
Ultra Librarian 3D Model Ultra Librarian DMTH4004SK3-13 CAD Model

Description

DMTH4004SK3-13 - Diodes Incorporated

The DMTH4004SK3-13 is a robust and highly efficient surface-mount Schottky rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to meet the demanding requirements of fast-switching power supply applications and is ideal for use in a variety of electronic devices, including power management systems, converters, and high-frequency circuits.

Key Features:

  • Low Forward Voltage Drop: The DMTH4004SK3-13 features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its high current handling capacity, this Schottky rectifier can manage significant current loads, making it suitable for power-intensive applications.
  • Power Dissipation: The device is designed to effectively dissipate heat, ensuring reliable performance even under high power conditions.
  • Surface-Mount Package: The compact DFN2020-3 (Type SK) package allows for a smaller footprint on the PCB, providing space-saving advantages for modern electronic designs.
  • Low Leakage Current: It exhibits low leakage current characteristics, which contributes to the overall energy efficiency of the system it is employed in.
  • High Surge Capability: The DMTH4004SK3-13 can withstand high surge currents, offering robust protection against transient voltage spikes.

Applications:

  • Switching power supplies
  • DC/DC converters
  • Freewheeling diodes
  • Power management devices
  • Reverse battery protection
  • Automotive applications

Diodes Incorporated's DMTH4004SK3-13 is a testament to the company's commitment to delivering high-performance components that are both reliable and energy-efficient. By integrating this Schottky rectifier into your design, you can expect a significant enhancement in system performance, longevity, and efficiency. Whether it's for industrial, commercial, or automotive use, the DMTH4004SK3-13 is a trusted choice for engineers looking to optimize their power supply solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2069 $60.3450
120+ $0.9903 $118.8360
185+ $0.9593 $177.4705
250+ $0.9284 $232.1000
325+ $0.8974 $291.6550
435+ $0.8046 $350.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess