The DXT790AP5 is a cutting-edge power transistor component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is engineered to meet the rigorous demands of modern electronic applications, offering a blend of performance, efficiency, and reliability.
Key Features
- High Current Capability: The DXT790AP5 is capable of handling high current loads, making it suitable for power-intensive applications.
- Low Saturation Voltage: With its low V<sub>CE(sat), the device ensures efficient operation, reducing power loss and improving overall energy efficiency.
- Fast Switching Speed: The fast switching capabilities of the DXT790AP5 minimize transition losses and enable high-frequency operation, which is critical in modern power supply designs.
- Robust Thermal Performance: This product is designed with an excellent thermal management system that ensures stable performance even under high temperature operating conditions.
- Compact Package: The DXT790AP5 comes in a small package size, which is ideal for space-constrained applications without compromising on power handling capabilities.
Applications
The versatile nature of the DXT790AP5 allows it to be used in a wide range of applications, including:
- Power management modules
- DC-DC converters
- Battery-powered devices
- Motor control circuits
- LED lighting systems
Quality and Reliability
Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The DXT790AP5 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60V
Collector Current (I<sub>C)
5A
Power Dissipation (P<sub>D)
2W
Operating Temperature Range
-55°C to +150°C
For detailed product specifications, technical datasheets, and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative.