EN
  • EN
  • DE

FZT753QTA

Part No FZT753QTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description PWR MID PERF TRANSISTOR SOT223 T  /  Bipolar (BJT) Transistor PNP 100 V 2 A 140MHz 1.2 W Surface Mount SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 500mA, 2V
Power - Max 1.2 W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-FZT753QTATR
Standard Package 1,000
Win Source Part Number 1013922-FZT753QTA
Ultra Librarian 3D Model Ultra Librarian FZT753QTA CAD Model

Description

Product Overview: FZT753QTA - PNP Transistor from Diodes Incorporated

The FZT753QTA is a high-performance PNP transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This transistor is part of Diodes Incorporated's extensive range of bipolar transistors, which are known for their reliability and efficiency in various electronic applications.

Key Features

  • Type: PNP bipolar junction transistor (BJT)
  • Package: SOT-223, a surface-mount technology (SMT) package that is compact and suitable for automated assembly processes
  • Collector-Emitter Voltage (Vceo): -100V, providing ample voltage handling capability for a variety of circuits
  • Collector Current (Ic): -3A, which allows it to drive moderate loads in electronic circuits
  • Power Dissipation (Pd): 3W, ensuring the transistor can handle significant power levels without overheating
  • DC Current Gain (hFE): High gain, making it suitable for amplification applications
  • Compliance: Fully RoHS compliant, ensuring it meets current environmental standards and restrictions on hazardous substances

Applications

The FZT753QTA PNP transistor is versatile and can be used in a wide range of electronic circuits. It is particularly well-suited for applications such as:

  • Power management circuits
  • Signal amplification
  • Switching applications
  • Linear amplification stages
  • Driver stages in audio amplifiers
  • Regulatory functions in power supplies

Quality and Performance

Diodes Incorporated is committed to delivering high-quality components that meet stringent industry standards. The FZT753QTA transistor is produced with state-of-the-art manufacturing processes, ensuring both consistency and reliability for customers. Its robustness and performance characteristics make it an excellent choice for designers who require dependable components for their electronic designs.

With its combination of features and compliance with environmental regulations, the FZT753QTA from Diodes Incorporated stands out as a solid choice for engineers and designers looking for a PNP transistor that offers both power and precision in a compact, surface-mount package.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess