EN
  • EN
  • DE

FZT951TC

Part No FZT951TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 5 A 120MHz 3 W Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name FZT951
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919422-FZT951TC
Ultra Librarian 3D Model Ultra Librarian FZT951TC CAD Model

Description

Introducing the FZT951TC - A High-Performance PNP Transistor by Diodes Incorporated

The FZT951TC is a state-of-the-art PNP transistor designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This transistor is part of their extensive range of bipolar transistors, which are well-regarded for their reliability and performance across various electronic applications.

With its compact SOT-223 package, the FZT951TC offers a space-saving solution for modern electronic circuits while delivering exceptional power handling capabilities. This transistor is capable of supporting a continuous collector current of up to 4A, making it an excellent choice for high-power switching and amplification applications.

The FZT951TC boasts a collector-emitter voltage (VCEO) of -60V, which ensures stable operation under a wide range of conditions. Its high power dissipation of up to 3W allows it to handle significant levels of energy without compromising the integrity of the device. This makes the FZT951TC highly suitable for power regulation circuits, motor control, and other power-intensive applications.

Designed with efficiency in mind, the FZT951TC transistor has a low collector-emitter saturation voltage, which minimizes power loss during switching operations. This feature is particularly beneficial in battery-powered devices, where energy conservation is critical. Additionally, its fast switching speed ensures responsive performance in circuits that require rapid state changes.

The FZT951TC is also characterized by its excellent gain linearity, ensuring predictable and consistent amplification across a range of input signals. This linearity is vital for applications in audio amplifiers and signal processing, where fidelity and accuracy are paramount.

Diodes Incorporated has designed the FZT951TC to meet the rigorous demands of the electronics industry. It is RoHS compliant, reflecting the company's commitment to environmental sustainability. The robust construction of the FZT951TC guarantees long-term reliability, even in challenging operating conditions, making it a trusted component for designers and engineers alike.

In summary, the FZT951TC from Diodes Incorporated is a versatile and powerful PNP transistor that offers excellent performance in a variety of electronic applications. Its combination of high current capacity, low power loss, and fast switching makes it an invaluable part of any high-performance circuit design.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,840 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess