EN
  • EN
  • DE

MMDT3904Q-7-F

Part No MMDT3904Q-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description GENERAL PURPOSE TRANSISTOR SOT36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202031-MMDT3904Q-7-F
Win Source Part Number Cross
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar Transistor Arrays
Series Automotive, AEC-Q101
Manufacturer Diodes Incorporated
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Ultra Librarian 3D Model Ultra Librarian MMDT3904Q-7-F CAD Model

Description

Product Overview: MMDT3904Q-7-F by Diodes Incorporated

The MMDT3904Q-7-F is a high-quality dual NPN transistor from Diodes Incorporated, designed to deliver efficient performance in a compact package. This product is widely used in a range of electronic applications, from switching devices to amplifying signals, making it an essential component in both commercial and industrial circuits.

Key Features

  • Transistor Type: The MMDT3904Q-7-F consists of dual NPN transistors, which are known for their fast switching speeds and high current gain.
  • Package: It is housed in a SOT-363 package, which is not only space-saving but also enables the device to be used in high-density PCB layouts. The small form factor does not compromise its performance or reliability.
  • Power Dissipation: This component has a power dissipation of 200mW, ensuring it can handle moderate levels of power without overheating, making it suitable for various electronic applications.
  • Collector-Emitter Voltage: The MMDT3904Q-7-F can withstand a maximum collector-emitter voltage of 40V, providing a good margin for a wide range of circuit designs.
  • Collector Current: It supports a collector current of up to 200mA, which is sufficient for driving small loads directly and for signal amplification purposes.
  • DC Current Gain: With a DC current gain (hFE) of 100 to 300, the device ensures efficient signal amplification, which is crucial in analog circuits.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatile nature of the MMDT3904Q-7-F allows it to be used in a multitude of applications, including:

  • Signal processing
  • Switching circuits
  • Linear amplification stages
  • Power management systems
  • Consumer electronics
  • Automotive industry

With its robust performance and reliable construction, the MMDT3904Q-7-F from Diodes Incorporated is a preferred choice for engineers and designers looking for a dual NPN transistor that offers both efficiency and compactness without sacrificing quality.

You May Also Be Interested in

Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1,265+ $0.0396 $50.0940
3,080+ $0.0325 $100.1000
4,765+ $0.0315 $150.0975
6,560+ $0.0305 $200.0800
8,475+ $0.0295 $250.0125
11,365+ $0.0264 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess