EN
  • EN
  • DE

MMDT3904VC-7-F

Part No MMDT3904VC-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 323015-MMDT3904VC-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDT3904VC-7-F CAD Model

Description

Product Overview: MMDT3904VC-7-F by Diodes Incorporated

The MMDT3904VC-7-F is a high-performance, dual NPN transistor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This component is part of Diodes Incorporated's extensive range of transistor products that are known for their reliability and efficiency.

This dual transistor is housed in a compact SOT-563 package, making it ideal for space-constrained applications. It is specifically engineered to address the needs of surface mount technology, providing designers with an excellent solution for their miniaturized electronic circuits.

Key Features

  • Bipolar Junction Transistor: The MMDT3904VC-7-F is a bipolar junction transistor (BJT), which uses both electron and hole charge carriers. As an NPN transistor, it is optimized for high-speed switching applications.
  • Dual Configuration: The device contains two transistors in one package, which can save valuable board space and reduce the overall parts count in a circuit design.
  • Power Dissipation: With a power dissipation of 200mW, this transistor can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Collector-Emitter Voltage: It supports a collector-emitter voltage (Vceo) of 40V, providing a good margin for varied electronic designs and ensuring stable operation under different conditions.
  • Collector Current: The device can support a continuous collector current (Ic) of up to 200mA, which is sufficient for driving small loads or for signal amplification purposes.

Applications

The MMDT3904VC-7-F is versatile and can be used in a variety of applications, including but not limited to:

  • Switching and amplification in digital and analog circuits
  • Power management in portable devices
  • Signal processing
  • Motor control circuits
  • Consumer electronics such as smartphones, tablets, and laptops

With its dual-transistor design, the MMDT3904VC-7-F is an excellent choice for designers looking to optimize their PCB layout while maintaining high performance in their electronic devices. Its robustness and versatility make it a staple in the semiconductor industry, suitable for both commercial and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Need more? Email Us
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess