EN
  • EN
  • DE

MMDT3906-7

Part No MMDT3906-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description DUAL PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2PNP 40V 0.2A SOT363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 1V
Maximum Power 200mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Family Part Number MMDT3906
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225258-MMDT3906-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDT3906-7 CAD Model

Description

Introducing the MMDT3906-7 Dual PNP Transistor from Diodes Incorporated

The MMDT3906-7 is a high-quality dual PNP transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This component is part of their extensive range of transistor technologies, catering to a wide array of electronic applications. The MMDT3906-7 is a perfect choice for designers looking for a reliable and efficient solution for switching and amplification purposes.

Key Features

  • Dual PNP Transistors: The MMDT3906-7 houses two PNP transistors in a single package, providing a compact solution for designs where space is at a premium.
  • Power Dissipation: With a power dissipation of 200 mW for each transistor, this component can handle moderate levels of power, making it suitable for a variety of applications.
  • Collector-Base Voltage (VCBO): It has a collector-base voltage of -40V, ensuring stable operation in circuits with high voltage requirements.
  • Collector-Emitter Voltage (VCEO): The device can withstand a collector-emitter voltage of -40V, providing a good margin for a wide range of electronic designs.
  • Collector Current (IC): Each transistor can support a collector current of -200mA, which is adequate for numerous low to medium current applications.
  • High Current Gain Bandwidth Product: The MMDT3906-7 boasts a high current gain bandwidth product (fT), making it an excellent choice for amplification purposes in audio and signal processing circuits.

Applications

The MMDT3906-7 is versatile in its use and can be integrated into various electronic circuits. It is particularly useful in:

  • Signal processing
  • Power management
  • Switching applications
  • Audio amplifiers
  • Drive circuits

Package and Quality

Enclosed in an SOT-363 package, the MMDT3906-7 is designed to be as compact as possible without compromising on performance. Diodes Incorporated ensures that this dual PNP transistor meets the highest quality standards, with rigorous testing and quality control procedures in place. This ensures reliability and longevity in even the most demanding applications.

Whether you're working on consumer electronics, industrial control systems, or automotive applications, the MMDT3906-7 from Diodes Incorporated is a dependable component that will elevate the performance of your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Need more? Email Us
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess