EN
  • EN
  • DE

PI3EQX1004ZHEX+FDX

Part No PI3EQX1004ZHEX+FDX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX V-QFN3590-42 T&R 3.5K  /  Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 10Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3EQX1004
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500
Win Source Part Number 1144140-PI3EQX1004ZHEX+FDX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1004ZHEX+FDX CAD Model

Description

Introducing the PI3EQX1004ZHEX+FDX from Diodes Incorporated

The PI3EQX1004ZHEX+FDX is a cutting-edge, high-performance, 10Gbps 4-Channel Linear ReDriver with integrated crosspoint from Diodes Incorporated. This innovative product is designed to enhance signal integrity and extend the reach of high-speed serial links in a variety of applications including data centers, high-performance computing, and networking equipment.

At the heart of the PI3EQX1004ZHEX+FDX lies its ability to provide programmable linear equalization, output swing, and flat gain to optimize performance over a variety of physical mediums by reducing inter-symbol interference. Its 4-channel architecture enables it to support multiple high-speed protocols, making it an incredibly versatile solution for system designers.

Key Features:

  • High-Speed Performance: The device supports up to 10Gbps operation per channel, making it suitable for the latest high-speed interfaces.
  • Programmable Equalization: Users can program the equalization settings to optimize performance for different cable lengths and types.
  • Adjustable Output Swing and Flat Gain: These features allow for fine-tuning of signal amplitude and enhancement, ensuring signal integrity across various media.
  • Low Power Consumption: The PI3EQX1004ZHEX+FDX is designed for energy efficiency, which is critical in high-density and power-sensitive applications.
  • Integrated Crosspoint: This feature provides additional flexibility in signal routing and management within complex systems.
  • Small Form Factor: The device comes in a compact package, saving valuable board space and enabling its use in space-constrained applications.

Applications:

The PI3EQX1004ZHEX+FDX is ideally suited for a range of high-speed data transfer applications, including:

  • Data Center Infrastructure
  • High-Performance Computing
  • Networking Equipment
  • Storage Systems
  • Backplane and Cable Extension

With its robust design and advanced features, the PI3EQX1004ZHEX+FDX from Diodes Incorporated represents a significant advancement in signal conditioning technology. It offers designers the flexibility, performance, and reliability needed to meet the stringent requirements of today's high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,536 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess