EN
  • EN
  • DE

PI3HDMI412FTBE

Part No PI3HDMI412FTBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48BQSOP / Video Interface 48-BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Video
Voltage - Supply 3V ~ 3.6V
Package / Case 48-FSOP (0.154", 3.90mm Width)
Supplier Device Package 48-BQSOP
Mounting Type Surface Mount
Base Product Number PI3HDMI412
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654733-PI3HDMI412FTBE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412FTBE CAD Model

Description

Diodes Incorporated PI3HDMI412FTBE - HDMI Interface IC

The PI3HDMI412FTBE from Diodes Incorporated is a cutting-edge HDMI interface integrated circuit (IC) designed to meet the high demands of modern multimedia applications. This high-performance HDMI switch provides an ideal solution for advanced digital TV, PC monitor, and set-top box designs, where multiple HDMI inputs and high-quality video and audio signal routing are essential.

Key Features:

  • High Bandwidth: Supports HDMI 1.3, enabling high-speed data transmission up to 3.4 Gbps per channel, which is suitable for 1080p Full HD video and deep color depths.
  • Multi-Port Integration: Contains a 4:1 multiplexer that allows for seamless switching between four HDMI input sources, providing flexibility and convenience for end-users.
  • Enhanced Signal Integrity: Features advanced signal conditioning, including pre-emphasis and equalization, to maintain signal integrity over long cable runs and ensure high-quality video and audio output.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDMI412FTBE offers a low-power standby mode to reduce energy usage when not actively switching signals.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the IC against static electricity and other voltage spikes, enhancing the longevity and reliability of the product.
  • Compact Packaging: Comes in a space-saving 56-TQFN package, making it suitable for slim and compact electronic device designs.

Applications:

  • Digital TVs and HDTVs
  • High-definition monitors and displays
  • Set-top boxes
  • AV receivers
  • Blu-ray and DVD players

The PI3HDMI412FTBE is engineered to provide a seamless and robust interface for transferring high-definition content. With its ability to switch between multiple HDMI sources without compromising signal quality, this HDMI interface IC stands as an essential component in the design and functionality of contemporary audiovisual equipment.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3919 $61.0542
42+ $2.7831 $116.8902
65+ $2.6962 $175.2530
89+ $2.6091 $232.2099
115+ $2.5222 $290.0530
154+ $2.2613 $348.2402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess