EN
  • EN
  • DE

PI7C9X760BCLE

Part No PI7C9X760BCLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC SPI TO UART BRDG 16TSSOP 96PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI7C9X760
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930535-PI7C9X760BCLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X760BCLE CAD Model

Description

Diodes Incorporated PI7C9X760BCLE PCIe to UART Bridge

The PI7C9X760BCLE from Diodes Incorporated is a highly integrated PCIe to UART bridge that provides a seamless interface between PCI Express (PCIe) and Universal Asynchronous Receiver/Transmitter (UART) serial ports. This advanced bridge controller is designed to enable serial communication in a variety of applications, ranging from industrial automation to embedded systems.

At the heart of the PI7C9X760BCLE lies a cutting-edge technology that allows for high-speed data transfer and reliable connectivity. The device supports multi-port UART capabilities, making it possible to connect multiple serial devices to a system through a single PCIe slot. This feature is particularly beneficial for systems with limited expansion slots, as it maximizes the available resources without compromising performance.

The bridge controller is equipped with a PCIe Gen1 x1 interface, which provides a data transfer rate of up to 2.5 Gbps. This ensures that the serial communication is fast and efficient, suitable for modern high-speed computing environments. Additionally, the PI7C9X760BCLE offers a range of UART baud rates, from 50 bps to 6 Mbps, providing flexibility to support various types of serial devices and communication standards.

One of the key advantages of the PI7C9X760BCLE is its ease of integration. The device comes in a compact, lead-free 32-pin QFN package, which not only saves space on the PCB but also supports environmentally friendly manufacturing processes. Furthermore, the bridge controller is designed with a plug-and-play architecture, minimizing the need for complex software configuration and accelerating the product development cycle.

For developers and system integrators looking for a reliable and versatile PCIe to UART solution, the PI7C9X760BCLE from Diodes Incorporated stands out as an excellent choice. Its robust performance, combined with its ease of use, makes it an ideal component for expanding serial connectivity in a wide range of applications.

With Diodes Incorporated's commitment to quality and support, customers can expect a high-performance product that delivers consistent and dependable serial communication, enhancing the overall functionality and value of their systems.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9649 $59.2980
48+ $2.4328 $116.7744
74+ $2.3568 $174.4032
102+ $2.2808 $232.6416
131+ $2.2047 $288.8157
176+ $1.9767 $347.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,222 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess