EN
  • EN
  • DE

SD05C-7

Part No SD05C-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5V 16V SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Maximum) at Ipp 16V
Current - Peak Pulse (10/1000μs) 40A (8/20μs)
Power - Peak Pulse 640W
Power Line Protection No
Capacitance at Frequency 200pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Manufacturer Pack Quantity 3,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802520-SD05C-7
Ultra Librarian 3D Model Ultra Librarian SD05C-7 CAD Model

Description

Introducing the SD05C-7 TVS Diode from Diodes Incorporated

The SD05C-7 is a high-quality, robust Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide your sensitive electronic circuits with reliable overvoltage protection. This TVS diode is part of the SDxxC series, known for their ability to safeguard sensitive components from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Low Capacitance: With a capacitance of only 5pF, the SD05C-7 ensures minimal impact on signal integrity, making it ideal for high-speed data lines and RF applications.
  • ESD Protection: It offers excellent ESD protection of >25 kilovolts, adhering to the IEC61000-4-2 international standard, ensuring that your devices remain safe from sudden electrostatic events.
  • Low Leakage Current: The device boasts an ultra-low leakage current, which is critical for power conservation in battery-operated devices and for maintaining the integrity of precision analog circuits.
  • Unidirectional Protection: As a unidirectional TVS diode, the SD05C-7 is optimized for protecting circuits from positive transient voltage spikes.
  • Small Form Factor: Housed in a small SOD-323 package, it is perfect for space-constrained applications without compromising on protection capabilities.

Applications

The SD05C-7 is versatile and can be integrated into a wide array of electronic systems. Its primary applications include:

  • Protection of I/O Interfaces
  • Microcontroller-based equipment
  • Data lines for communication standards such as USB, HDMI, Ethernet, and Thunderbolt
  • Portable electronics
  • RF and wireless communication systems

Reliability and Compliance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SD05C-7 is no exception and has been rigorously tested to ensure performance under extreme conditions. It is RoHS compliant, reflecting the commitment to environmental responsibility while providing state-of-the-art protection for electronic devices.

With the SD05C-7, designers and engineers can confidently secure their circuits against voltage transients and surges, thereby enhancing the longevity and reliability of their products. Whether you're working on consumer electronics, industrial control systems, or sensitive communication equipment, the SD05C-7 from Diodes Incorporated is an excellent choice for safeguarding your applications.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0999 $50.4495
1,220+ $0.0820 $100.0400
1,890+ $0.0794 $150.0660
2,605+ $0.0768 $200.0640
3,365+ $0.0743 $250.0195
4,505+ $0.0666 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,590 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess