EN
  • EN
  • DE

ZDT1049TA

Part No ZDT1049TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 25V 5A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 220mV @ 50mA, 4A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 2.75W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 036700-ZDT1049TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZDT1049TA CAD Model

Description

The ZDT1049TA is a high-performance, dual NPN transistor array from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer a compact and efficient solution for applications requiring multiple transistor elements with matched characteristics.

Key Features

  • Transistor Configuration: The ZDT1049TA consists of two NPN transistors in a single package, providing matched pair performance which is ideal for differential amplifiers and current mirror applications.
  • High Current Gain: With a high current gain (hFE), these transistors ensure efficient current amplification, making them suitable for high-performance circuits.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces power loss and improves efficiency, which is crucial for power-sensitive designs.
  • Package: The ZDT1049TA comes in a compact SOT-223 surface-mount package, which saves valuable board space while allowing for good thermal performance.
  • Power Dissipation: It has a high power dissipation capability, enabling it to handle higher currents without overheating.

Applications

The ZDT1049TA is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Switching regulators
  • Audio amplifiers
  • Signal processing
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The ZDT1049TA is built to meet high standards, ensuring stable performance and longevity in the field. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Technical Specifications

Parameter Value Configuration Dual NPN Collector-Emitter Voltage (VCEO) 30V Collector Current (IC) 3A Power Dissipation (Pd) 2W Package SOT-223

For detailed information, datasheets, and technical support, customers are encouraged to visit Diodes Incorporated's official website or contact their customer service team.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0105 $60.6300
140+ $0.8292 $116.0880
220+ $0.8033 $176.7260
300+ $0.7773 $233.1900
385+ $0.7514 $289.2890
515+ $0.6738 $347.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess