EN
  • EN
  • DE

ZHB6718TA

Part No ZHB6718TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN/2PNP 20V 2.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN, 2 PNP (H-Bridge)
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 200mV @ 50mA, 2.5A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 200 @ 2A, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 036713-ZHB6718TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZHB6718
Introduction Date August 27, 1997
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZHB6718TA CAD Model

Description

The ZHB6718TA is a high-performance, low-power PNP transistor from Diodes Incorporated, designed to meet the stringent requirements of modern electronic applications. This bipolar junction transistor (BJT) is a versatile component suitable for a wide range of uses, including signal processing, power management, and amplification tasks in both commercial and industrial environments.

Key Features

  • High Current Capability: The ZHB6718TA is capable of handling continuous collector currents up to -2A, making it suitable for driving moderate loads in circuit designs.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltages, which minimizes power loss and improves efficiency in operation.
  • High Gain Bandwidth Product: With a transition frequency typically at 100MHz, it is well-suited for applications requiring fast switching and amplification of high-frequency signals.
  • Robust Thermal Performance: The device is encapsulated in a SOT-223 package, which provides excellent thermal performance and ensures reliability even under high power dissipation scenarios.
  • Complementary NPN Type Available: For applications requiring complementary push-pull configurations, a corresponding NPN type is available, allowing for flexible design options.

Applications

The ZHB6718TA's characteristics make it an excellent choice for a variety of applications, including, but not limited to:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • Linear Amplification Stages

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZHB6718TA is no exception. Each transistor is manufactured to the highest standards, ensuring that it meets the reliability and performance requirements that designers expect from a leading semiconductor manufacturer.

Environmental Compliance

The ZHB6718TA is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. By reducing hazardous substances in its products, Diodes Incorporated helps to minimize the ecological impact of electronic components and promotes sustainability in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6862 $50.5860
75+ $1.3835 $103.7625
115+ $1.3403 $154.1345
155+ $1.2971 $201.0505
200+ $1.2538 $250.7600
270+ $1.1241 $303.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess