EN
  • EN
  • DE

ZTX1049A

Part No ZTX1049A
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 25V 4A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 220mV @ 50mA, 4A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 036807-ZTX1049A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZTX1049A CAD Model

Description

The ZTX1049A from Diodes Incorporated is a high-performance, low-saturation NPN bipolar transistor that is designed to deliver superior efficiency and reliability for a wide range of applications. This transistor is part of the Zetex series, which is renowned for providing innovative solutions with a focus on power management and precision.

Key Features

  • High Current Gain (hFE): The ZTX1049A offers a high current gain, which ensures that a minimal base current is required to control the larger collector current, making it ideal for switching and amplification applications.
  • Low Saturation Voltage: This feature minimizes power loss and heat generation, thereby improving the overall efficiency of the device and extending its operational lifespan.
  • High Power Dissipation: With an ability to dissipate higher power, the ZTX1049A can handle more robust applications without compromising on performance.
  • Wide Operating Temperature Range: The device is designed to operate within a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The ZTX1049A is versatile and can be used in various applications, including but not limited to:

  • Driver stages in Hi-Fi amplifiers and audio equipment
  • DC-DC converters
  • Power management circuits
  • Motor control circuits
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZTX1049A is built using state-of-the-art manufacturing processes, ensuring consistent performance and durability. Customers can trust this component to perform reliably in their critical applications, backed by Diodes Incorporated's reputation for excellence in semiconductor technology.

Environmental Compliance

In alignment with global environmental standards, the ZTX1049A is RoHS compliant, which means it is manufactured without the use of hazardous substances. This commitment to environmental sustainability makes the ZTX1049A an eco-friendly choice for manufacturers looking to create greener products.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3587 $59.1855
395+ $0.2943 $116.2485
610+ $0.2852 $173.9720
840+ $0.2760 $231.8400
1,085+ $0.2667 $289.3695
1,450+ $0.2391 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,300 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess